Panasonic EVJ-Y96FC3B54 EVJ-Y96FC3B54

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058057-EVJ-Y96FC3B5 4 Termination: Pin Resistance: 50 kΩ Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058057-EVJ-Y96FC3B5 4 Termination: Pin Resistance: 50 kΩ Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EVJ-Y96FC3B54 - 1058057-EVJ-Y96FC3B54 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058057-EVJ-Y96FC3B5 4 Termination: Pin Resistance: 50 kΩ Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058057-EVJ-Y96FC3B54
Termination: Pin
Resistance: 50 kΩ
Categories: Potentiometers,Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1058057-EVJ-Y96FC3B54
Product Name EVJ-Y96FC3B54
Resistance Range 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details