Panasonic Potentiometer, 10Kohm, 50Mw, 20%; Track Resistance Panasonic EVJ-Y91F03B14

Description
POTENTIOMETER, 10KOHM, 50mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:-; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVJ Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Datasheet
Description
POTENTIOMETER, 10KOHM, 50mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:-; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVJ Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, 10Kohm, 50Mw, 20%; Track Resistance Panasonic - 52W2276 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 10Kohm, 50Mw, 20%; Track Resistance Panasonic
52W2276
Potentiometer, 10Kohm, 50Mw, 20%; Track Resistance Panasonic 52W2276
POTENTIOMETER, 10KOHM, 50mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:-; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVJ Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POTENTIOMETER, 10KOHM, 50mW, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:-; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:EVJ Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - EVJ-Y91F03B14 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EVJ-Y91F03B14
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats EVJ-Y91F03B14
POT 10K OHM 1/20W LINEAR

POT 10K OHM 1/20W LINEAR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 52W2276 EVJ-Y91F03B14
Product Name Potentiometer, 10Kohm, 50Mw, 20%; Track Resistance Panasonic Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Mounting / Packaging Panel Mount (Bushing)
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details