PANASONIC
EVJ-C51F02B53 -- POTENTIOMETERS, VARIABLE RESISTORS - ROTARY POTENTIOMETERS, RHEOSTATS
Panasonic
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EVJ-C51F02B53
Description
POT 5K OHM 1/20W LINEAR
-
Acme Chip Technology Co., Limited
Description
POT 5K OHM 1/20W LINEAR
Suppliers
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
EVJ-C51F02B53
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
EVJ-C51F02B53 |
|
Product Name
|
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
|
Resistance Range
|
5000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
27 ohms
Tolerance
5 +/- %
View Details
Category / Application
Data Centers
Power Rating
600000 watts
View Details
KOA Speer Electronics, Inc.
Technology / Construction
Ceramic Composition; Ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details