PANASONIC
EVJ-088FC2B54 -- POT, ROTARY, 12MM 2 IN 1 PANASONIC
Panasonic
Pot, Rotary, 12Mm 2 In 1 Panasonic
EVJ-088FC2B54
Description
Pot, Rotary, 12mm 2 in 1
Description
Pot, Rotary, 12mm 2 in 1
Suppliers
Pot, Rotary, 12Mm 2 In 1 Panasonic
52W2284
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Encoders |
|
Product Number
|
52W2284 |
|
Product Name
|
Pot, Rotary, 12Mm 2 In 1 Panasonic |
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Encoder Technology
Optical
View Details
Encoder Technology
Optical
Encoder Type
Incremental
Output Signal
Square Wave
View Details