Win Source Part Number: 1349831-EVE-QDBRG516
Category: Sensors, Transducers - Encoders
Series: EVEQ
Termination Style: PC Pin
Package: Bulk
Orientation: Vertical
Standard Package: 200
Output Type: Quadrature (Incremental)
Actuator Type: 12mm Dia Round End
Built in Switch: Yes
Encoder Type: Mechanical
Pulses per Revolution: 16
Detent: Yes
Rotational Life (Cycles Min): 30K
Mounting Type: PCB, Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.4500
Mfr: Panasonic Electronic Components
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Logic Encoders |
| Product Number | 1349831-EVE-QDBRG516B |
| Product Name | Sensors, Transducers - Encoders |