Panasonic Encoders - EVE-JBBF2520B EVE-JBBF2520B

Description
Manufacturer: Panasonic Win Source Part Number: 871279-EVE-JBBF2520B Series: EVEJB Features: Rotary Encoder Mechanical 20 Quadrature (Incremental) Vertical Package: Bulk Mounting: PCB, Through Hole Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871279-EVE-JBBF2520B Series: EVEJB Features: Rotary Encoder Mechanical 20 Quadrature (Incremental) Vertical Package: Bulk Mounting: PCB, Through Hole Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - EVE-JBBF2520B - 871279-EVE-JBBF2520B - Win Source Electronics
Laguna Hills, CA, United States
Encoders - EVE-JBBF2520B
871279-EVE-JBBF2520B
Encoders - EVE-JBBF2520B 871279-EVE-JBBF2520B
Manufacturer: Panasonic Win Source Part Number: 871279-EVE-JBBF2520B Series: EVEJB Features: Rotary Encoder Mechanical 20 Quadrature (Incremental) Vertical Package: Bulk Mounting: PCB, Through Hole Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited)

Manufacturer: Panasonic
Win Source Part Number: 871279-EVE-JBBF2520B
Series: EVEJB
Features: Rotary Encoder Mechanical 20 Quadrature (Incremental) Vertical
Package: Bulk
Mounting: PCB, Through Hole
Part Status: Obsolete
Categories: Sensors
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 871279-EVE-JBBF2520B
Product Name Encoders - EVE-JBBF2520B
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TVP5151IPBS - Lingto Electronic Limited
Specs
Package Type QFP; 32-TQFP
View Details
Encoder & Decoder ICs - 427673 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
MT Series - Bi-Directional Remote Control Transcoder IC - LICAL-TRC-MT - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers