The Mechanical Encoder, Gs, 24Cpr from Panasonic is designed for applications requiring precise rotational control. It features a resolution of 24 pulses per revolution and operates on a quadrature output signal. The encoder is rated for a maximum rotation torque of 50 mN¬?m, making it suitable for high-torque applications. It has an operating life of at least 30,000 cycles for standard types and 15,000 cycles for heavy rotation torque types. The encoder operates effectively within a temperature range of -10 °C to +60 °C and can withstand storage temperatures from -40 °C to +85 °C. The product is RoHS compliant, ensuring it meets environmental standards. This encoder is ideal for use in audio/visual equipment, communication units, and measurement instruments.
MECHANICAL ENCODER, GS, 24CPR; Encoder Technology:Mechanica
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | 52W2234 |
| Product Name | Mechanical Encoder, Gs, 24Cpr; Encoder Technology Panasonic |
| Encoder Technology | Mechanical |