Panasonic 5W Slide Potentiometer EVANF3R15B14

Description
POT SLIDE 10K OHM .5W 100MM Product overview: EVANF3R15B14 from Panasonic is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-EVANF3R15B14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT SLIDE 10K OHM .5W 100MM Product overview: EVANF3R15B14 from Panasonic is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-EVANF3R15B14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W Slide Potentiometer - 78-EVANF3R15B14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W Slide Potentiometer
78-EVANF3R15B14
5W Slide Potentiometer 78-EVANF3R15B14
POT SLIDE 10K OHM .5W 100MM Product overview: EVANF3R15B14 from Panasonic is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-EVANF3R15B14 can be used for catalog matching and distributor lookup.

POT SLIDE 10K OHM .5W 100MM Product overview: EVANF3R15B14 from Panasonic is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-EVANF3R15B14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 78-EVANF3R15B14
Product Name 5W Slide Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Potentiometer, 10K, dip switch - K106125A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Data Acquisition - Digital Potentiometers - AD5253BRU50 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details