Panasonic OEM Parts - OEM Parts (C - E) - EVAL_PAN1720BR EVAL_PAN1720BR

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083891-EVAL_PAN1720 BR Mounting: SMD (SMT) Frequency: 2.4 GHz Operating Supply Voltage: 3.6 V Interface: SPI, UART, USB Categories: OEM Parts(C-E) Case / Package: Module Alternative Parts (Cross-Reference): RN-41-EK; RN-XV-EK1; RN-171-EK; SMARTRF06EBK; CC256XQFNEM; CC2564MODNEMEVAL"PAN 1720BR; EVAL-PAN1720-BR; EVAL-PAN1720BR; EVAL_PAN1720-BR; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Evaluation Kit: Yes
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083891-EVAL_PAN1720 BR Mounting: SMD (SMT) Frequency: 2.4 GHz Operating Supply Voltage: 3.6 V Interface: SPI, UART, USB Categories: OEM Parts(C-E) Case / Package: Module Alternative Parts (Cross-Reference): RN-41-EK; RN-XV-EK1; RN-171-EK; SMARTRF06EBK; CC256XQFNEM; CC2564MODNEMEVAL"PAN 1720BR; EVAL-PAN1720-BR; EVAL-PAN1720BR; EVAL_PAN1720-BR; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Evaluation Kit: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - EVAL_PAN1720BR - 1083891-EVAL_PAN1720BR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - EVAL_PAN1720BR
1083891-EVAL_PAN1720BR
OEM Parts - OEM Parts (C - E) - EVAL_PAN1720BR 1083891-EVAL_PAN1720BR
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083891-EVAL_PAN1720 BR Mounting: SMD (SMT) Frequency: 2.4 GHz Operating Supply Voltage: 3.6 V Interface: SPI, UART, USB Categories: OEM Parts(C-E) Case / Package: Module Alternative Parts (Cross-Reference): RN-41-EK; RN-XV-EK1; RN-171-EK; SMARTRF06EBK; CC256XQFNEM; CC2564MODNEMEVAL"PAN 1720BR; EVAL-PAN1720-BR; EVAL-PAN1720BR; EVAL_PAN1720-BR; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Evaluation Kit: Yes

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083891-EVAL_PAN1720BR
Mounting: SMD (SMT)
Frequency: 2.4 GHz
Operating Supply Voltage: 3.6 V
Interface: SPI, UART, USB
Categories: OEM Parts(C-E)
Case / Package: Module
Alternative Parts (Cross-Reference): RN-41-EK; RN-XV-EK1; RN-171-EK; SMARTRF06EBK; CC256XQFNEM; CC2564MODNEMEVAL"PAN1720BR; EVAL-PAN1720-BR; EVAL-PAN1720BR; EVAL_PAN1720-BR;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Evaluation Kit: Yes

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1083891-EVAL_PAN1720BR
Product Name OEM Parts - OEM Parts (C - E) - EVAL_PAN1720BR
Unlock Full Specs
to access all available technical data