Panasonic Inductor, 24Uh, 6.9A, 30%, Smd; Inductance Panasonic ETQPDH240DTV

Description
INDUCTOR, 24UH, 6.9A, 30%, SMD; Inductance:24µH; RMS Current (Irms):6.9A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:PCC-D1413H Series; Power Inductor Case:14.7mm x 12.6mm x 13.1mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 24UH, 6.9A, 30%, SMD; Inductance:24µH; RMS Current (Irms):6.9A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:PCC-D1413H Series; Power Inductor Case:14.7mm x 12.6mm x 13.1mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 24Uh, 6.9A, 30%, Smd; Inductance Panasonic - 29AH5682 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 24Uh, 6.9A, 30%, Smd; Inductance Panasonic
29AH5682
Inductor, 24Uh, 6.9A, 30%, Smd; Inductance Panasonic 29AH5682
INDUCTOR, 24UH, 6.9A, 30%, SMD; Inductance:24µH; RMS Current (Irms):6.9A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:PCC-D1413H Series; Power Inductor Case:14.7mm x 12.6mm x 13.1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 24UH, 6.9A, 30%, SMD; Inductance:24µH; RMS Current (Irms):6.9A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:PCC-D1413H Series; Power Inductor Case:14.7mm x 12.6mm x 13.1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AH5682
Product Name Inductor, 24Uh, 6.9A, 30%, Smd; Inductance Panasonic
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1711153 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Fixed Inductors - 486-DLO1-24-0007TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details