Panasonic Surface Mount Inductors ETQP8MR68JFA

Description
Panasonic ETQP8MR68JFA
Request a Quote Datasheet
Description
Panasonic ETQP8MR68JFA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2383686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383686
Surface Mount Inductors 2383686
Panasonic ETQP8MR68JFA

Panasonic ETQP8MR68JFA

Supplier's Site
Surface Mount Inductors - 2383687P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383687P
Surface Mount Inductors 2383687P
Panasonic ETQP8MR68JFA

Panasonic ETQP8MR68JFA

Supplier's Site
Surface Mount Inductors - 2383687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383687
Surface Mount Inductors 2383687
Panasonic ETQP8MR68JFA

Panasonic ETQP8MR68JFA

Supplier's Site
Inductor, 0.68Uh, 42.6A, 20%, Aec-Q200; Inductance Panasonic - 37AC0581 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, 42.6A, 20%, Aec-Q200; Inductance Panasonic
37AC0581
Inductor, 0.68Uh, 42.6A, 20%, Aec-Q200; Inductance Panasonic 37AC0581
INDUCTOR, 0.68UH, 42.6A, 20%, AEC-Q200; Inductance:680nH; RMS Current (Irms):42.6A; Inductor Construction:Shielde d; Saturation Current (Isat):56.9A; Product Range:PCC-M1280MF Series; Power Inductor Case:13.2mm x 12.6mm x 8mm; DC RoHS Compliant: Yes

INDUCTOR, 0.68UH, 42.6A, 20%, AEC-Q200; Inductance:680nH; RMS Current (Irms):42.6A; Inductor Construction:Shielded; Saturation Current (Isat):56.9A; Product Range:PCC-M1280MF Series; Power Inductor Case:13.2mm x 12.6mm x 8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2383686 37AC0581
Product Name Surface Mount Inductors Inductor, 0.68Uh, 42.6A, 20%, Aec-Q200; Inductance Panasonic
Inductance Range 0.6800 microH 0.6800 microH
Rated DC Current 42600 milliamps 42600 milliamps
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1670296 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details