17A 3.3uH ±20% Molding Choke 26A SMD,10.9x10mm Power Inductors ROHS
INDUCTOR, 3.3UH, 14.2A, 20%, AEC-Q200; Inductance:3.3µH; RMS Current (Irms):14.2A; Inductor Construction:Shielde
| RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 548918 | ETQP6M3R3YLC | 41AC9921 |
| Product Name | Surface Mount Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, 3.3Uh, 14.2A, 20%, Aec-Q200; Inductance Panasonic |
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH |
| DCR | 0.0066 ohms | 0.0066 ohms | |
| Rated DC Current | 17000 milliamps | 17000 milliamps | 14200 milliamps |
| Standards and Certifications | RoHS | RoHS | RoHS |