Panasonic Surface Mount Inductors ETQP5M4R7YFM

Description
Panasonic ETQP5M4R7YFM
Request a Quote Datasheet
Description
Panasonic ETQP5M4R7YFM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2383660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383660
Surface Mount Inductors 2383660
Panasonic ETQP5M4R7YFM

Panasonic ETQP5M4R7YFM

Supplier's Site
Surface Mount Inductors - 2383661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383661
Surface Mount Inductors 2383661
Panasonic ETQP5M4R7YFM

Panasonic ETQP5M4R7YFM

Supplier's Site
Surface Mount Inductors - 2383661P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383661P
Surface Mount Inductors 2383661P
Panasonic ETQP5M4R7YFM

Panasonic ETQP5M4R7YFM

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - ETQP5M4R7YFM
1172811-ETQP5M4R7YFM
Fixed Inductors - ETQP5M4R7YFM 1172811-ETQP5M4R7YFM
Manufacturer: Panasonic Win Source Part Number: 1172811-ETQP5M4R7YFM Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1172811-ETQP5M4R7YFM
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
SMD 4.7uH Inductor and Choke - 71-ETQP5M4R7YFM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH Inductor and Choke
71-ETQP5M4R7YFM
SMD 4.7uH Inductor and Choke 71-ETQP5M4R7YFM
General Purpose Inductor, 4.7uH, 20%, 1 Element, Metal Composite-Core, SMD, 3028, CHIP, 3028 Product overview: ETQP5M4R7YFM from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQP5M4R7YFM can be used for catalog matching and distributor lookup.

General Purpose Inductor, 4.7uH, 20%, 1 Element, Metal Composite-Core, SMD, 3028, CHIP, 3028 Product overview: ETQP5M4R7YFM from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQP5M4R7YFM can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
ETQP5M4R7YFM
Inductors/Coils/Transformers >> Power Inductors ETQP5M4R7YFM
6.3A 4.7uH Molding Choke ±20% 13.1A SMD,7.5x7mm Power Inductors ROHS

6.3A 4.7uH Molding Choke ±20% 13.1A SMD,7.5x7mm Power Inductors ROHS

Supplier's Site Datasheet
Inductor, Aec-Q200, 4.7Uh, Shielded, 6.3A; Inductance Panasonic - 29AH9994 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, Shielded, 6.3A; Inductance Panasonic
29AH9994
Inductor, Aec-Q200, 4.7Uh, Shielded, 6.3A; Inductance Panasonic 29AH9994
INDUCTOR, AEC-Q200, 4.7UH, SHIELDED, 6.3A; Inductance:4.7µH; RMS Current (Irms):6.3A; Inductor Construction:Wirewou nd; Saturation Current (Isat):13.1A; Product Range:-; Power Inductor Case:7.5mm x 7mm x 5.4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 4.7UH, SHIELDED, 6.3A; Inductance:4.7µH; RMS Current (Irms):6.3A; Inductor Construction:Wirewound; Saturation Current (Isat):13.1A; Product Range:-; Power Inductor Case:7.5mm x 7mm x 5.4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 2383660 1172811-ETQP5M4R7YFM 71-ETQP5M4R7YFM ETQP5M4R7YFM 29AH9994
Product Name Surface Mount Inductors Fixed Inductors - ETQP5M4R7YFM SMD 4.7uH Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Inductor, Aec-Q200, 4.7Uh, Shielded, 6.3A; Inductance Panasonic
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Rated DC Current 8000 milliamps 6300 milliamps 6300 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047CR47MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details