Panasonic Surface Mount Inductors ETQP5M4R7YFC

Description
Panasonic ETQP5M4R7YFC
Request a Quote
Description
Panasonic ETQP5M4R7YFC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7709410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7709410
Surface Mount Inductors 7709410
Panasonic ETQP5M4R7YFC

Panasonic ETQP5M4R7YFC

Supplier's Site
Surface Mount Inductors - 1067522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1067522
Surface Mount Inductors 1067522
Panasonic ETQP5M4R7YFC

Panasonic ETQP5M4R7YFC

Supplier's Site
Inductor, Aec-Q200, 4.7Uh, Shld, 10.9A; Inductance Panasonic - 29AH9993 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, Shld, 10.9A; Inductance Panasonic
29AH9993
Inductor, Aec-Q200, 4.7Uh, Shld, 10.9A; Inductance Panasonic 29AH9993
INDUCTOR, AEC-Q200, 4.7UH, SHLD, 10.9A; Inductance:4.7µH; RMS Current (Irms):10.9A; Inductor Construction:Wirewou nd; Saturation Current (Isat):20A; Product Range:-; Power Inductor Case:10.7mm x 10mm x 5.4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 4.7UH, SHLD, 10.9A; Inductance:4.7µH; RMS Current (Irms):10.9A; Inductor Construction:Wirewound; Saturation Current (Isat):20A; Product Range:-; Power Inductor Case:10.7mm x 10mm x 5.4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7709410 29AH9993
Product Name Surface Mount Inductors Inductor, Aec-Q200, 4.7Uh, Shld, 10.9A; Inductance Panasonic
Technology Wirewound Wirewound
Core Material Metal composite
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1858313P - RS Components, Ltd.
Specs
Inductance Range 470 microH
Rated DC Current 410 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details