Integrated Circuits (ICs) - Power Inductors
INDUCTOR, AEC-Q200, SHIELDED, 48UH, 2.3A; Inductance:48µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde
| RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 548911 | ETQP5M470YFM | 90Y9936 |
| Product Name | Surface Mount Inductors | Integrated Circuits (ICs) - Power Inductors | Inductor, Aec-Q200, Shielded, 48Uh, 2.3A; Inductance Panasonic |
| Inductance Range | 48 microH | 48 microH | 48 microH |
| DCR | 0.1720 ohms | 0.1560 ohms | 0.1720 ohms |
| Rated DC Current | 2900 milliamps | 2300 milliamps | 2900 milliamps |
| Standards and Certifications | RoHS | RoHS |