Panasonic Surface Mount Inductors ETQP5M330YFM

Description
Panasonic ETQP5M330YFM
Request a Quote Datasheet
Description
Panasonic ETQP5M330YFM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7709404P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7709404P
Surface Mount Inductors 7709404P
Panasonic ETQP5M330YFM

Panasonic ETQP5M330YFM

Supplier's Site
Surface Mount Inductors - 7709404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7709404
Surface Mount Inductors 7709404
Panasonic ETQP5M330YFM

Panasonic ETQP5M330YFM

Supplier's Site
Inductor, Aec-Q200, Shielded, 33Uh, 2.6A; Inductance Panasonic - 90Y9935 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 33Uh, 2.6A; Inductance Panasonic
90Y9935
Inductor, Aec-Q200, Shielded, 33Uh, 2.6A; Inductance Panasonic 90Y9935
INDUCTOR, AEC-Q200, SHIELDED, 33UH, 2.6A; Inductance:33µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):4.8A; Product Range:PCC-M0754M Series; DC Resistance Max:0.132ohm; Product Length:7.5mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 33UH, 2.6A; Inductance:33µH; RMS Current (Irms):2.6A; Inductor Construction:Shielded; Saturation Current (Isat):4.8A; Product Range:PCC-M0754M Series; DC Resistance Max:0.132ohm; Product Length:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7709404P 7709404 90Y9935
Product Name Surface Mount Inductors Surface Mount Inductors Inductor, Aec-Q200, Shielded, 33Uh, 2.6A; Inductance Panasonic
Inductance Range 34 microH 34 microH 33 microH
Rated DC Current 3300 milliamps 2600 milliamps
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 0754 Pcc-m
Technology Wirewound
Unlock Full Specs
to access all available technical data