INDUCTOR, 32.5UH, 4.2A, 20%, AEC-Q200; Inductance:32.5µH; RMS Current (Irms):4.2A; Inductor Construction:Shielde
5A 33uH ±20% Molding Choke 7.6A SMD,10.7x10mm Power Inductors ROHS
| Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 41AC9920 | ETQP5M330YFC |
| Product Name | Inductor, 32.5Uh, 4.2A, 20%, Aec-Q200; Inductance Panasonic | Inductors/Coils/Transformers >> Power Inductors |
| Mounting Option | Surface Mount Technology | |
| Inductance Range | 32.5 microH | 33 microH |
| Rated DC Current | 4200 milliamps | 5000 milliamps |
| Standards and Certifications | RoHS | RoHS |