Panasonic Surface Mount Inductors ETQP5M2R0YSC

Description
Panasonic ETQP5M2R0YSC Power Choke Coil
Request a Quote
Description
Panasonic ETQP5M2R0YSC Power Choke Coil
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2404040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2404040
Surface Mount Inductors 2404040
Panasonic ETQP5M2R0YSC Power Choke Coil

Panasonic ETQP5M2R0YSC Power Choke Coil

Supplier's Site
Surface Mount Inductors - 2404041P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2404041P
Surface Mount Inductors 2404041P
Panasonic ETQP5M2R0YSC Power Choke Coil

Panasonic ETQP5M2R0YSC Power Choke Coil

Supplier's Site
Surface Mount Inductors - 2404041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2404041
Surface Mount Inductors 2404041
Panasonic ETQP5M2R0YSC Power Choke Coil

Panasonic ETQP5M2R0YSC Power Choke Coil

Supplier's Site
Power Inductor, 1.9Uh, Shielded, 29.8A Rohs Compliant Panasonic - 25AK0563 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.9Uh, Shielded, 29.8A Rohs Compliant Panasonic
25AK0563
Power Inductor, 1.9Uh, Shielded, 29.8A Rohs Compliant Panasonic 25AK0563
POWER INDUCTOR, 1.9UH, SHIELDED, 29.8A ROHS COMPLIANT: YES

POWER INDUCTOR, 1.9UH, SHIELDED, 29.8A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2404040 25AK0563
Product Name Surface Mount Inductors Power Inductor, 1.9Uh, Shielded, 29.8A Rohs Compliant Panasonic
Inductance Range 1.9 microH
DCR 0.0049 ohms
Rated DC Current 29800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5676-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Chokes - 1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 60 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details