Panasonic Automotive 1uH 100KHz 27.5A Inductor and Choke ETQP5M1R0YLC

Description
Power Choke Shielded Wirewound 1uH 20% 100KHz Metal 27.5A 0.00253Ohm DCR Automotive T/R Product overview: ETQP5M1R0YLC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 27.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 27.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQP5M1R0YLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Choke Shielded Wirewound 1uH 20% 100KHz Metal 27.5A 0.00253Ohm DCR Automotive T/R Product overview: ETQP5M1R0YLC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 27.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 27.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQP5M1R0YLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1uH 100KHz 27.5A Inductor and Choke - 71-ETQP5M1R0YLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 100KHz 27.5A Inductor and Choke
71-ETQP5M1R0YLC
Automotive 1uH 100KHz 27.5A Inductor and Choke 71-ETQP5M1R0YLC
Power Choke Shielded Wirewound 1uH 20% 100KHz Metal 27.5A 0.00253Ohm DCR Automotive T/R Product overview: ETQP5M1R0YLC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 27.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 27.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQP5M1R0YLC can be used for catalog matching and distributor lookup.

Power Choke Shielded Wirewound 1uH 20% 100KHz Metal 27.5A 0.00253Ohm DCR Automotive T/R Product overview: ETQP5M1R0YLC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 27.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 27.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQP5M1R0YLC can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - ETQP5M1R0YLC - 1117682-ETQP5M1R0YLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ETQP5M1R0YLC
1117682-ETQP5M1R0YLC
Fixed Inductors - ETQP5M1R0YLC 1117682-ETQP5M1R0YLC
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117682-ETQP5M1R0YLC Packaging: Cut Tape Termination: SMD/SMT Current Rating: 27.5 A Length: 10.8966 mm Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 5.0038 mm Tolerance: 20 % Ratings: AEC-Q200 Test Frequency: 100 kHz Core Material: Composite, Metal Self Resonant Frequency: 100 kHz Composition: Wirewound Height: 5 mm Resistance: 2.3 mΩ Width: 10 mm Categories: Fixed Inductors DC Resistance (DCR): 2.53 mΩ Case / Package: Nonstandard Alternative Parts (Cross-Reference): ETQ-P5M1R0YLC; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Depth: 10 mm Max DC Current: 27.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Saturation Current: 38 A Schedule B: 8504500000, 8504500000 Inductance Tolerance: 20 % Max Operating Temperature: 150 °C

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1117682-ETQP5M1R0YLC
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 27.5 A
Length: 10.8966 mm
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 5.0038 mm
Tolerance: 20 %
Ratings: AEC-Q200
Test Frequency: 100 kHz
Core Material: Composite, Metal
Self Resonant Frequency: 100 kHz
Composition: Wirewound
Height: 5 mm
Resistance: 2.3 mΩ
Width: 10 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.53 mΩ
Case / Package: Nonstandard
Alternative Parts (Cross-Reference): ETQ-P5M1R0YLC;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Depth: 10 mm
Max DC Current: 27.5 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Saturation Current: 38 A
Schedule B: 8504500000, 8504500000
Inductance Tolerance: 20 %
Max Operating Temperature: 150 °C

Buy Now
Surface Mount Inductors - 2383641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383641
Surface Mount Inductors 2383641
Panasonic ETQP5M1R0YLC

Panasonic ETQP5M1R0YLC

Supplier's Site
Surface Mount Inductors - 2383640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383640
Surface Mount Inductors 2383640
Panasonic ETQP5M1R0YLC

Panasonic ETQP5M1R0YLC

Supplier's Site
Surface Mount Inductors - 2383641P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383641P
Surface Mount Inductors 2383641P
Panasonic ETQP5M1R0YLC

Panasonic ETQP5M1R0YLC

Supplier's Site
Inductor, 1Uh, 23A, 20%, Aec-Q200; Inductance Panasonic - 41AC9917 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 23A, 20%, Aec-Q200; Inductance Panasonic
41AC9917
Inductor, 1Uh, 23A, 20%, Aec-Q200; Inductance Panasonic 41AC9917
INDUCTOR, 1UH, 23A, 20%, AEC-Q200; Inductance:1µH; RMS Current (Irms):23A; Inductor Construction:Shielde d; Saturation Current (Isat):37.8A; Product Range:PCC-M1050ML Series; Power Inductor Case:10.9mm x 10mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 23A, 20%, AEC-Q200; Inductance:1µH; RMS Current (Irms):23A; Inductor Construction:Shielded; Saturation Current (Isat):37.8A; Product Range:PCC-M1050ML Series; Power Inductor Case:10.9mm x 10mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Inductors - ETQP5M1R0YLC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Inductors
ETQP5M1R0YLC
Integrated Circuits (ICs) - Power Inductors ETQP5M1R0YLC
Integrated Circuits (ICs) - Power Inductors

Integrated Circuits (ICs) - Power Inductors

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-ETQP5M1R0YLC 1117682-ETQP5M1R0YLC 2383641 41AC9917 ETQP5M1R0YLC
Product Name Automotive 1uH 100KHz 27.5A Inductor and Choke Fixed Inductors - ETQP5M1R0YLC Surface Mount Inductors Inductor, 1Uh, 23A, 20%, Aec-Q200; Inductance Panasonic Integrated Circuits (ICs) - Power Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS RoHS
Technology Standard; Wirewound
Configuration Fixed
Inductance Range 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Common Mode Chokes - CMT-8103-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details