Panasonic Inductor, Aec-Q200, 15Uh, 4.7A, 20%; Inductance Panasonic ETQP5M150YFK

Description
INDUCTOR, AEC-Q200, 15UH, 4.7A, 20%; Inductance:15µH; RMS Current (Irms):4.7A; Inductor Construction:Unshiel ded; Saturation Current (Isat):7.2A; Product Range:PCC-M0854M Series; DC Resistance Max:0.0531ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, 15UH, 4.7A, 20%; Inductance:15µH; RMS Current (Irms):4.7A; Inductor Construction:Unshiel ded; Saturation Current (Isat):7.2A; Product Range:PCC-M0854M Series; DC Resistance Max:0.0531ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, 15Uh, 4.7A, 20%; Inductance Panasonic - 18AC7287 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 15Uh, 4.7A, 20%; Inductance Panasonic
18AC7287
Inductor, Aec-Q200, 15Uh, 4.7A, 20%; Inductance Panasonic 18AC7287
INDUCTOR, AEC-Q200, 15UH, 4.7A, 20%; Inductance:15µH; RMS Current (Irms):4.7A; Inductor Construction:Unshiel ded; Saturation Current (Isat):7.2A; Product Range:PCC-M0854M Series; DC Resistance Max:0.0531ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 15UH, 4.7A, 20%; Inductance:15µH; RMS Current (Irms):4.7A; Inductor Construction:Unshielded; Saturation Current (Isat):7.2A; Product Range:PCC-M0854M Series; DC Resistance Max:0.0531ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 18AC7287
Product Name Inductor, Aec-Q200, 15Uh, 4.7A, 20%; Inductance Panasonic
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-2N2 0201HT-2N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details