Panasonic Fixed Inductors - ETQP5M101YGM ETQP5M101YGM

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164468-ETQP5M101YGM Packaging: Cut Tape Resistance: 348 mΩ Categories: Fixed Inductors Alternative Parts (Cross-Reference): ETQ-P5M101YGM; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164468-ETQP5M101YGM Packaging: Cut Tape Resistance: 348 mΩ Categories: Fixed Inductors Alternative Parts (Cross-Reference): ETQ-P5M101YGM; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ETQP5M101YGM - 1164468-ETQP5M101YGM - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ETQP5M101YGM
1164468-ETQP5M101YGM
Fixed Inductors - ETQP5M101YGM 1164468-ETQP5M101YGM
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164468-ETQP5M101YGM Packaging: Cut Tape Resistance: 348 mΩ Categories: Fixed Inductors Alternative Parts (Cross-Reference): ETQ-P5M101YGM; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant Inductance Tolerance: 20 %

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164468-ETQP5M101YGM
Packaging: Cut Tape
Resistance: 348 mΩ
Categories: Fixed Inductors
Alternative Parts (Cross-Reference): ETQ-P5M101YGM;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Inductance Tolerance: 20 %

Buy Now
Automotive 95uH 100KHz 1.9A Inductor and Choke - 71-ETQP5M101YGM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 95uH 100KHz 1.9A Inductor and Choke
71-ETQP5M101YGM
Automotive 95uH 100KHz 1.9A Inductor and Choke 71-ETQP5M101YGM
Power Choke Shielded Wirewound 95uH 20% 100KHz Metal 1.9A 0.3828Ohm DCR Automotive T/R Product overview: ETQP5M101YGM from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 95uH, 100KHz, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 95uH, 100KHz, 1.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQP5M101YGM can be used for catalog matching and distributor lookup.

Power Choke Shielded Wirewound 95uH 20% 100KHz Metal 1.9A 0.3828Ohm DCR Automotive T/R Product overview: ETQP5M101YGM from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 95uH, 100KHz, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 95uH, 100KHz, 1.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQP5M101YGM can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Inductors - 548917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
548917
Surface Mount Inductors 548917
Panasonic ETQP5M101YGM

Panasonic ETQP5M101YGM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1164468-ETQP5M101YGM 71-ETQP5M101YGM 548917
Product Name Fixed Inductors - ETQP5M101YGM Automotive 95uH 100KHz 1.9A Inductor and Choke Surface Mount Inductors
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape Reel; Cut Tape
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2282-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers