Panasonic Surface Mount Inductors ETQP4M6R8KVC

Description
Panasonic ETQP4M6R8KVC
Request a Quote
Description
Panasonic ETQP4M6R8KVC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 548893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
548893
Surface Mount Inductors 548893
Panasonic ETQP4M6R8KVC

Panasonic ETQP4M6R8KVC

Supplier's Site
Inductor, 6.8Uh, 7.4A, 20%, Power, Smd; Inductance Panasonic - 90Y9931 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 7.4A, 20%, Power, Smd; Inductance Panasonic
90Y9931
Inductor, 6.8Uh, 7.4A, 20%, Power, Smd; Inductance Panasonic 90Y9931
INDUCTOR, 6.8UH, 7.4A, 20%, POWER, SMD; Inductance:6.8µH; RMS Current (Irms):7.4A; Inductor Construction:-; Saturation Current (Isat):12.1A; Product Range:ETQP Series; Power Inductor Case:10.7mm x 10mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 6.8UH, 7.4A, 20%, POWER, SMD; Inductance:6.8µH; RMS Current (Irms):7.4A; Inductor Construction:-; Saturation Current (Isat):12.1A; Product Range:ETQP Series; Power Inductor Case:10.7mm x 10mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 548893 90Y9931
Product Name Surface Mount Inductors Inductor, 6.8Uh, 7.4A, 20%, Power, Smd; Inductance Panasonic
Inductance Range 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1660195 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details
Fixed Inductors - 486-3106-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details