Panasonic Inductor, Aec-Q200, Shld, 4.7Uh, 6.5A; Inductance Panasonic ETQP4M4R7KFM

Description
INDUCTOR, AEC-Q200, SHLD, 4.7UH, 6.5A; Inductance:4.7µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10.7A; Product Range:PCC-M0748M-LE Series; Power Inductor Case:7.4mm x 7mm x 4.8mm; DC RoHS Compliant: Yes
Description
INDUCTOR, AEC-Q200, SHLD, 4.7UH, 6.5A; Inductance:4.7µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10.7A; Product Range:PCC-M0748M-LE Series; Power Inductor Case:7.4mm x 7mm x 4.8mm; DC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shld, 4.7Uh, 6.5A; Inductance Panasonic - 84AC1467 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 4.7Uh, 6.5A; Inductance Panasonic
84AC1467
Inductor, Aec-Q200, Shld, 4.7Uh, 6.5A; Inductance Panasonic 84AC1467
INDUCTOR, AEC-Q200, SHLD, 4.7UH, 6.5A; Inductance:4.7µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10.7A; Product Range:PCC-M0748M-LE Series; Power Inductor Case:7.4mm x 7mm x 4.8mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 4.7UH, 6.5A; Inductance:4.7µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):10.7A; Product Range:PCC-M0748M-LE Series; Power Inductor Case:7.4mm x 7mm x 4.8mm; DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 84AC1467
Product Name Inductor, Aec-Q200, Shld, 4.7Uh, 6.5A; Inductance Panasonic
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-1N3 016008C-1N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Molded SMD Inductors - 1624097-5 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5687-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details