2.2A 47uH Molding Choke ±20% 3.8A SMD,6.5x6mm Power Inductors ROHS
INDUCTOR, 47UH, 1.8A, 20%, AEC-Q200; Inductance:47µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde
| RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 1221728 | ETQP4M470YFN | 41AC9914 |
| Product Name | Surface Mount Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, 47Uh, 1.8A, 20%, Aec-Q200; Inductance Panasonic |
| Inductance Range | 47 microH | 47 microH | 47 microH |
| Rated DC Current | 1800 milliamps | 2200 milliamps | 1800 milliamps |
| Standards and Certifications | RoHS | RoHS | RoHS |
| EIA Case Size | 0645 | ||
| Application | Power Choke |