Panasonic Surface Mount Inductors ETQP4M470KFM

Description
Panasonic ETQP4M470KFM
Request a Quote Datasheet
Description
Panasonic ETQP4M470KFM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2383623P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383623P
Surface Mount Inductors 2383623P
Panasonic ETQP4M470KFM

Panasonic ETQP4M470KFM

Supplier's Site
Surface Mount Inductors - 2383623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383623
Surface Mount Inductors 2383623
Panasonic ETQP4M470KFM

Panasonic ETQP4M470KFM

Supplier's Site
Surface Mount Inductors - 2383622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383622
Surface Mount Inductors 2383622
Panasonic ETQP4M470KFM

Panasonic ETQP4M470KFM

Supplier's Site
Inductor, Aec-Q200, Shld, 47Uh, 2.2A; Inductance Panasonic - 84AC1469 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 47Uh, 2.2A; Inductance Panasonic
84AC1469
Inductor, Aec-Q200, Shld, 47Uh, 2.2A; Inductance Panasonic 84AC1469
INDUCTOR, AEC-Q200, SHLD, 47UH, 2.2A; Inductance:47µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):3.7A; Product Range:PCC-M0748M-LE Series; Power Inductor Case:7.4mm x 7mm x 4.8mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 47UH, 2.2A; Inductance:47µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):3.7A; Product Range:PCC-M0748M-LE Series; Power Inductor Case:7.4mm x 7mm x 4.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2383623P 84AC1469
Product Name Surface Mount Inductors Inductor, Aec-Q200, Shld, 47Uh, 2.2A; Inductance Panasonic
Inductance Range 47 microH 47 microH
Rated DC Current 2900 milliamps 2200 milliamps
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2126039 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Q Factor 20
View Details
800uH 500mA 800mOhm Inductor and Choke - 839-DSO1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers