Panasonic Surface Mount Inductors ETQP4M330YFN

Description
Panasonic ETQP4M330YFN
Request a Quote Datasheet
Description
Panasonic ETQP4M330YFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2383614P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383614P
Surface Mount Inductors 2383614P
Panasonic ETQP4M330YFN

Panasonic ETQP4M330YFN

Supplier's Site
Surface Mount Inductors - 2383613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383613
Surface Mount Inductors 2383613
Panasonic ETQP4M330YFN

Panasonic ETQP4M330YFN

Supplier's Site
Surface Mount Inductors - 2383614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383614
Surface Mount Inductors 2383614
Panasonic ETQP4M330YFN

Panasonic ETQP4M330YFN

Supplier's Site
Inductor, 33Uh, 2A, 20%, Aec-Q200; Inductance Panasonic - 41AC9912 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 2A, 20%, Aec-Q200; Inductance Panasonic
41AC9912
Inductor, 33Uh, 2A, 20%, Aec-Q200; Inductance Panasonic 41AC9912
INDUCTOR, 33UH, 2A, 20%, AEC-Q200; Inductance:33µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):4.1A; Product Range:PCC-M0645M Series; Power Inductor Case:6.5mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 33UH, 2A, 20%, AEC-Q200; Inductance:33µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):4.1A; Product Range:PCC-M0645M Series; Power Inductor Case:6.5mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2383614P 41AC9912
Product Name Surface Mount Inductors Inductor, 33Uh, 2A, 20%, Aec-Q200; Inductance Panasonic
Inductance Range 33 microH 33 microH
Rated DC Current 2500 milliamps 2000 milliamps
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 200 microH
DCR 0.1800 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details