Panasonic Inductor, 2.2Uh, 12.1A, 20%, Power, Smd; Inductance Panasonic ETQP4M2R2KVC

Description
INDUCTOR, 2.2UH, 12.1A, 20%, POWER, SMD; Inductance:2.2µH; RMS Current (Irms):12.1A; Inductor Construction:-; Saturation Current (Isat):21A; Product Range:ETQP Series; Power Inductor Case:10.7mm x 10mm x 4mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2UH, 12.1A, 20%, POWER, SMD; Inductance:2.2µH; RMS Current (Irms):12.1A; Inductor Construction:-; Saturation Current (Isat):21A; Product Range:ETQP Series; Power Inductor Case:10.7mm x 10mm x 4mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, 12.1A, 20%, Power, Smd; Inductance Panasonic - 90Y9920 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 12.1A, 20%, Power, Smd; Inductance Panasonic
90Y9920
Inductor, 2.2Uh, 12.1A, 20%, Power, Smd; Inductance Panasonic 90Y9920
INDUCTOR, 2.2UH, 12.1A, 20%, POWER, SMD; Inductance:2.2µH; RMS Current (Irms):12.1A; Inductor Construction:-; Saturation Current (Isat):21A; Product Range:ETQP Series; Power Inductor Case:10.7mm x 10mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 12.1A, 20%, POWER, SMD; Inductance:2.2µH; RMS Current (Irms):12.1A; Inductor Construction:-; Saturation Current (Isat):21A; Product Range:ETQP Series; Power Inductor Case:10.7mm x 10mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 90Y9920
Product Name Inductor, 2.2Uh, 12.1A, 20%, Power, Smd; Inductance Panasonic
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers