Panasonic Surface Mount Inductors ETQP4M220KVC

Description
Panasonic ETQP4M220KVC
Request a Quote Datasheet
Description
Panasonic ETQP4M220KVC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1221757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1221757
Surface Mount Inductors 1221757
Panasonic ETQP4M220KVC

Panasonic ETQP4M220KVC

Supplier's Site
Inductor, Aec-Q200, 22Uh, 4.1A, 20%, Smd; Inductance Panasonic - 90Y9922 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 22Uh, 4.1A, 20%, Smd; Inductance Panasonic
90Y9922
Inductor, Aec-Q200, 22Uh, 4.1A, 20%, Smd; Inductance Panasonic 90Y9922
INDUCTOR, AEC-Q200, 22UH, 4.1A, 20%, SMD; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:Shielde d; Saturation Current (Isat):7.4A; Product Range:PCC-M1040M-LP Series; DC Resistance Max:0.066ohm; Product Length:10.7mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, 22UH, 4.1A, 20%, SMD; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:Shielded; Saturation Current (Isat):7.4A; Product Range:PCC-M1040M-LP Series; DC Resistance Max:0.066ohm; Product Length:10.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1221757 90Y9922
Product Name Surface Mount Inductors Inductor, Aec-Q200, 22Uh, 4.1A, 20%, Smd; Inductance Panasonic
Inductance Range 22 microH 22 microH
DCR 0.0589 ohms 0.0660 ohms
Rated DC Current 4700 milliamps 4100 milliamps
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567705P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details
Fixed Inductors - 1674-CL0603-J202SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details