Panasonic Surface Mount Inductors ETQP4M1R0KVK

Description
Panasonic ETQP4M1R0KVK
Request a Quote Datasheet
Description
Panasonic ETQP4M1R0KVK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 548894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
548894
Surface Mount Inductors 548894
Panasonic ETQP4M1R0KVK

Panasonic ETQP4M1R0KVK

Supplier's Site
Inductor, 1Uh, 14.8A, 20%, Power, Smd; Inductance Panasonic - 90Y9913 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 14.8A, 20%, Power, Smd; Inductance Panasonic
90Y9913
Inductor, 1Uh, 14.8A, 20%, Power, Smd; Inductance Panasonic 90Y9913
INDUCTOR, 1UH, 14.8A, 20%, POWER, SMD; Inductance:1µH; RMS Current (Irms):14.8A; Inductor Construction:-; Saturation Current (Isat):24.4A; Product Range:ETQP Series; Power Inductor Case:8.5mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 14.8A, 20%, POWER, SMD; Inductance:1µH; RMS Current (Irms):14.8A; Inductor Construction:-; Saturation Current (Isat):24.4A; Product Range:ETQP Series; Power Inductor Case:8.5mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 548894 90Y9913
Product Name Surface Mount Inductors Inductor, 1Uh, 14.8A, 20%, Power, Smd; Inductance Panasonic
Operating Temperature -55 C (-67 F)
Inductance Range 1 microH 1 microH
DCR 0.2420 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176637-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details