Panasonic Inductor, Aec-Q200, 15Uh, 5.2A, 20%, Smd; Inductance Panasonic ETQP4M150KVC

Description
INDUCTOR, AEC-Q200, 15UH, 5.2A, 20%, SMD; Inductance:15µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):9.2A; Product Range:PCC-M1040M-LP Series; DC Resistance Max:0.0407ohm; Product Width:10mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, 15UH, 5.2A, 20%, SMD; Inductance:15µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):9.2A; Product Range:PCC-M1040M-LP Series; DC Resistance Max:0.0407ohm; Product Width:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, 15Uh, 5.2A, 20%, Smd; Inductance Panasonic - 90Y9918 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 15Uh, 5.2A, 20%, Smd; Inductance Panasonic
90Y9918
Inductor, Aec-Q200, 15Uh, 5.2A, 20%, Smd; Inductance Panasonic 90Y9918
INDUCTOR, AEC-Q200, 15UH, 5.2A, 20%, SMD; Inductance:15µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):9.2A; Product Range:PCC-M1040M-LP Series; DC Resistance Max:0.0407ohm; Product Width:10mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 15UH, 5.2A, 20%, SMD; Inductance:15µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):9.2A; Product Range:PCC-M1040M-LP Series; DC Resistance Max:0.0407ohm; Product Width:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Pre-ordered RLCs - ETQP4M150KVC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Pre-ordered RLCs
ETQP4M150KVC
Integrated Circuits (ICs) - Pre-ordered RLCs ETQP4M150KVC
Integrated Circuits (ICs) - Pre-ordered RLCs

Integrated Circuits (ICs) - Pre-ordered RLCs

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 90Y9918 ETQP4M150KVC
Product Name Inductor, Aec-Q200, 15Uh, 5.2A, 20%, Smd; Inductance Panasonic Integrated Circuits (ICs) - Pre-ordered RLCs
Mounting Option Surface Mount Technology
Inductance Range 15 microH
DCR 0.0407 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-17N 0302CS-17NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details