Panasonic Inductor, Aec-Q200, Shld, 10Uh, 4.5A; Inductance Panasonic ETQP4M100KFM

Description
INDUCTOR, AEC-Q200, SHLD, 10UH, 4.5A; Inductance:10µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9.6A; Product Range:PCC-M0748M-LE Series; Power Inductor Case:7.4mm x 7mm x 4.8mm; DC RoHS Compliant: Yes
Description
INDUCTOR, AEC-Q200, SHLD, 10UH, 4.5A; Inductance:10µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9.6A; Product Range:PCC-M0748M-LE Series; Power Inductor Case:7.4mm x 7mm x 4.8mm; DC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shld, 10Uh, 4.5A; Inductance Panasonic - 84AC1462 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 10Uh, 4.5A; Inductance Panasonic
84AC1462
Inductor, Aec-Q200, Shld, 10Uh, 4.5A; Inductance Panasonic 84AC1462
INDUCTOR, AEC-Q200, SHLD, 10UH, 4.5A; Inductance:10µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9.6A; Product Range:PCC-M0748M-LE Series; Power Inductor Case:7.4mm x 7mm x 4.8mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 10UH, 4.5A; Inductance:10µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):9.6A; Product Range:PCC-M0748M-LE Series; Power Inductor Case:7.4mm x 7mm x 4.8mm; DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 84AC1462
Product Name Inductor, Aec-Q200, Shld, 10Uh, 4.5A; Inductance Panasonic
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3228-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-033 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers