Panasonic SMD 0.36uH Inductor and Choke ETQP4LR36AFC

Description
General Purpose Inductor, 0.36uH, 20%, 1 Element, Amorphous Metal Alloy-Core, SMD, 1110-40M, CHIP, 1110-40M Product overview: ETQP4LR36AFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.36uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.36uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQP4LR36AFC can be used for catalog matching and distributor lookup.
Request a Quote
Description
General Purpose Inductor, 0.36uH, 20%, 1 Element, Amorphous Metal Alloy-Core, SMD, 1110-40M, CHIP, 1110-40M Product overview: ETQP4LR36AFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.36uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.36uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQP4LR36AFC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.36uH Inductor and Choke - 71-ETQP4LR36AFC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.36uH Inductor and Choke
71-ETQP4LR36AFC
SMD 0.36uH Inductor and Choke 71-ETQP4LR36AFC
General Purpose Inductor, 0.36uH, 20%, 1 Element, Amorphous Metal Alloy-Core, SMD, 1110-40M, CHIP, 1110-40M Product overview: ETQP4LR36AFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.36uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.36uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQP4LR36AFC can be used for catalog matching and distributor lookup.

General Purpose Inductor, 0.36uH, 20%, 1 Element, Amorphous Metal Alloy-Core, SMD, 1110-40M, CHIP, 1110-40M Product overview: ETQP4LR36AFC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.36uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.36uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQP4LR36AFC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ETQP4LR36AFC
Product Name SMD 0.36uH Inductor and Choke
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 7.22 microH
DCR 0.0261 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details