Panasonic Power Choke Coil, 0.68Uh, 20%, 15.6A; Inductance Panasonic ETQP3WR68WFN

Description
POWER CHOKE COIL, 0.68UH, 20%, 15.6A; Inductance:680nH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):15.6A; Product Range:PCC-M0630W Series; Power Inductor Case:7mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes
Description
POWER CHOKE COIL, 0.68UH, 20%, 15.6A; Inductance:680nH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):15.6A; Product Range:PCC-M0630W Series; Power Inductor Case:7mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Choke Coil, 0.68Uh, 20%, 15.6A; Inductance Panasonic - 42AC1534 - Newark, An Avnet Company
Chicago, IL, United States
Power Choke Coil, 0.68Uh, 20%, 15.6A; Inductance Panasonic
42AC1534
Power Choke Coil, 0.68Uh, 20%, 15.6A; Inductance Panasonic 42AC1534
POWER CHOKE COIL, 0.68UH, 20%, 15.6A; Inductance:680nH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):15.6A; Product Range:PCC-M0630W Series; Power Inductor Case:7mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes

POWER CHOKE COIL, 0.68UH, 20%, 15.6A; Inductance:680nH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):15.6A; Product Range:PCC-M0630W Series; Power Inductor Case:7mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 42AC1534
Product Name Power Choke Coil, 0.68Uh, 20%, 15.6A; Inductance Panasonic
Mounting Option Surface Mount Technology
Application RF Choke
Inductance Range 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details