INDUCTOR, 6.8UH, 2.9A, 20%, POWER, SMD; Inductance:6.8µH; RMS Current (Irms):2.9A; Inductor Construction:-; Saturation Current (Isat):6.1A; Product Range:ETQP Series; Power Inductor Case:5.5mm x 5mm x 3mm; DC Resistance RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1220421 | 90Y9908 |
| Product Name | Surface Mount Inductors | Inductor, 6.8Uh, 2.9A, 20%, Power, Smd; Inductance Panasonic |
| Inductance Range | 6.8 microH | 6.8 microH |
| DCR | 0.0697 ohms | |
| Rated DC Current | 3300 milliamps | 2900 milliamps |