Panasonic Surface Mount Inductors ETQP3M4R7KVN

Description
Panasonic ETQP3M4R7KVN
Request a Quote Datasheet
Description
Panasonic ETQP3M4R7KVN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1221743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1221743
Surface Mount Inductors 1221743
Panasonic ETQP3M4R7KVN

Panasonic ETQP3M4R7KVN

Supplier's Site
Surface Mount Inductors - 1220418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1220418
Surface Mount Inductors 1220418
Panasonic ETQP3M4R7KVN

Panasonic ETQP3M4R7KVN

Supplier's Site
Inductor, Aec-Q200, 4.7Uh, 4.6A, 20%, Smd; Inductance Panasonic - 90Y9905 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, 4.6A, 20%, Smd; Inductance Panasonic
90Y9905
Inductor, Aec-Q200, 4.7Uh, 4.6A, 20%, Smd; Inductance Panasonic 90Y9905
INDUCTOR, AEC-Q200, 4.7UH, 4.6A, 20%, SMD; Inductance:4.7µH; RMS Current (Irms):4.6A; Inductor Construction:-; Saturation Current (Isat):9.8A; Product Range:ETQP Series; DC Resistance Max:0.0319ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 4.7UH, 4.6A, 20%, SMD; Inductance:4.7µH; RMS Current (Irms):4.6A; Inductor Construction:-; Saturation Current (Isat):9.8A; Product Range:ETQP Series; DC Resistance Max:0.0319ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1221743 90Y9905
Product Name Surface Mount Inductors Inductor, Aec-Q200, 4.7Uh, 4.6A, 20%, Smd; Inductance Panasonic
Inductance Range 4.7 microH 4.7 microH
DCR 0.0300 ohms 0.0319 ohms
Rated DC Current 5500 milliamps 4600 milliamps
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-24N 0402CS-24NXJRW , 0402CS-24NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 1624117-4 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers