Panasonic Surface Mount Inductors ETQP3M1R5KVN

Description
Panasonic ETQP3M1R5KVN
Request a Quote Datasheet
Description
Panasonic ETQP3M1R5KVN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2383574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383574
Surface Mount Inductors 2383574
Panasonic ETQP3M1R5KVN

Panasonic ETQP3M1R5KVN

Supplier's Site
Surface Mount Inductors - 2383575P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383575P
Surface Mount Inductors 2383575P
Panasonic ETQP3M1R5KVN

Panasonic ETQP3M1R5KVN

Supplier's Site
Surface Mount Inductors - 2383575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383575
Surface Mount Inductors 2383575
Panasonic ETQP3M1R5KVN

Panasonic ETQP3M1R5KVN

Supplier's Site
Inductor, 1.5Uh, 7.4A, 20%, Power, Smd; Inductance Panasonic - 90Y9895 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 7.4A, 20%, Power, Smd; Inductance Panasonic
90Y9895
Inductor, 1.5Uh, 7.4A, 20%, Power, Smd; Inductance Panasonic 90Y9895
INDUCTOR, 1.5UH, 7.4A, 20%, POWER, SMD; Inductance:1.5µH; RMS Current (Irms):7.4A; Inductor Construction:-; Saturation Current (Isat):14.2A; Product Range:ETQP Series; Power Inductor Case:6.4mm x 6mm x 3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 7.4A, 20%, POWER, SMD; Inductance:1.5µH; RMS Current (Irms):7.4A; Inductor Construction:-; Saturation Current (Isat):14.2A; Product Range:ETQP Series; Power Inductor Case:6.4mm x 6mm x 3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2383574 90Y9895
Product Name Surface Mount Inductors Inductor, 1.5Uh, 7.4A, 20%, Power, Smd; Inductance Panasonic
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567639 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0330 microH
DCR 0.8000 ohms
View Details
100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers