INDUCTOR, AEC-Q200, 1UH, 9.9A, 20%, SMD; Inductance:1µH; RMS Current (Irms):9.9A; Inductor Construction:-; Saturation Current (Isat):16A; Product Range:ETQP Series; DC Resistance Max:0.00682ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 548898 | 90Y9893 |
| Product Name | Surface Mount Inductors | Inductor, Aec-Q200, 1Uh, 9.9A, 20%, Smd; Inductance Panasonic |
| Operating Temperature | -55 C (-67 F) | |
| Inductance Range | 1 microH | 1 microH |
| DCR | 0.2662 ohms | 0.0068 ohms |
| Rated DC Current | 12100 milliamps | 9900 milliamps |