Panasonic Surface Mount Inductors ETQP3M150KVN

Description
Panasonic ETQP3M150KVN
Request a Quote Datasheet
Description
Panasonic ETQP3M150KVN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2383570P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383570P
Surface Mount Inductors 2383570P
Panasonic ETQP3M150KVN

Panasonic ETQP3M150KVN

Supplier's Site
Surface Mount Inductors - 2383569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383569
Surface Mount Inductors 2383569
Panasonic ETQP3M150KVN

Panasonic ETQP3M150KVN

Supplier's Site
Surface Mount Inductors - 2383570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383570
Surface Mount Inductors 2383570
Panasonic ETQP3M150KVN

Panasonic ETQP3M150KVN

Supplier's Site
Inductor, Aec-Q200, 15Uh, 2.5A, 20%, Smd; Inductance Panasonic - 90Y9899 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 15Uh, 2.5A, 20%, Smd; Inductance Panasonic
90Y9899
Inductor, Aec-Q200, 15Uh, 2.5A, 20%, Smd; Inductance Panasonic 90Y9899
INDUCTOR, AEC-Q200, 15UH, 2.5A, 20%, SMD; Inductance:15µH; RMS Current (Irms):2.5A; Inductor Construction:-; Saturation Current (Isat):5.1A; Product Range:ETQP Series; DC Resistance Max:0.1091ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 15UH, 2.5A, 20%, SMD; Inductance:15µH; RMS Current (Irms):2.5A; Inductor Construction:-; Saturation Current (Isat):5.1A; Product Range:ETQP Series; DC Resistance Max:0.1091ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2383570P 90Y9899
Product Name Surface Mount Inductors Inductor, Aec-Q200, 15Uh, 2.5A, 20%, Smd; Inductance Panasonic
Inductance Range 15 microH 15 microH
Rated DC Current 3000 milliamps 2500 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176786-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Surface Mount Inductors - 1678534 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
0402AF Ferrite Chip Inductors - 0402AF-560 0402AF-560XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details