Panasonic Inductor, Aec-Q200, 10Uh, 2.9A, 20%, Smd; Inductance Panasonic ETQP3M100KVN

Description
INDUCTOR, AEC-Q200, 10UH, 2.9A, 20%, SMD; Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):5.8A; Product Range:PCC-M0630M-LP Series; DC Resistance Max:0.0781ohm; Product Length:6.4mmRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, 10UH, 2.9A, 20%, SMD; Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):5.8A; Product Range:PCC-M0630M-LP Series; DC Resistance Max:0.0781ohm; Product Length:6.4mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, 10Uh, 2.9A, 20%, Smd; Inductance Panasonic - 90Y9897 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, 2.9A, 20%, Smd; Inductance Panasonic
90Y9897
Inductor, Aec-Q200, 10Uh, 2.9A, 20%, Smd; Inductance Panasonic 90Y9897
INDUCTOR, AEC-Q200, 10UH, 2.9A, 20%, SMD; Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):5.8A; Product Range:PCC-M0630M-LP Series; DC Resistance Max:0.0781ohm; Product Length:6.4mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, 10UH, 2.9A, 20%, SMD; Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Shielded; Saturation Current (Isat):5.8A; Product Range:PCC-M0630M-LP Series; DC Resistance Max:0.0781ohm; Product Length:6.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 90Y9897
Product Name Inductor, Aec-Q200, 10Uh, 2.9A, 20%, Smd; Inductance Panasonic
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details