Panasonic Inductance Panasonic ETQ-PAMR33JFW

Description
Inductance:330nH; RMS Current (Irms):83A; Inductor Construction:Shielde d; Saturation Current (Isat):103A; Product Range:PCC-M15A0MF Series; Inductor Case / Package:-; DC Resistance Max:0.48ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
Inductance:330nH; RMS Current (Irms):83A; Inductor Construction:Shielde d; Saturation Current (Isat):103A; Product Range:PCC-M15A0MF Series; Inductor Case / Package:-; DC Resistance Max:0.48ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Panasonic - 42AK3704 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Panasonic
42AK3704
Inductance Panasonic 42AK3704
Inductance:330nH; RMS Current (Irms):83A; Inductor Construction:Shielde d; Saturation Current (Isat):103A; Product Range:PCC-M15A0MF Series; Inductor Case / Package:-; DC Resistance Max:0.48ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Inductance:330nH; RMS Current (Irms):83A; Inductor Construction:Shielded; Saturation Current (Isat):103A; Product Range:PCC-M15A0MF Series; Inductor Case / Package:-; DC Resistance Max:0.48ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, Smd, 0.33Uh, 83A; Inductance Panasonic - 46AK2196 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 0.33Uh, 83A; Inductance Panasonic
46AK2196
Power Inductor, Smd, 0.33Uh, 83A; Inductance Panasonic 46AK2196
POWER INDUCTOR, SMD, 0.33UH, 83A; Inductance:330nH; RMS Current (Irms):83A; Inductor Construction:Shielde d; Saturation Current (Isat):103A; Product Range:PCC-M15A0MF Series; Inductor Case / Package:-; DC Resistance Max:480µohm RoHS Compliant: Yes

POWER INDUCTOR, SMD, 0.33UH, 83A; Inductance:330nH; RMS Current (Irms):83A; Inductor Construction:Shielded; Saturation Current (Isat):103A; Product Range:PCC-M15A0MF Series; Inductor Case / Package:-; DC Resistance Max:480µohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 42AK3704 46AK2196
Product Name Inductance Panasonic Power Inductor, Smd, 0.33Uh, 83A; Inductance Panasonic
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Range 0.3300 microH 0.3300 microH
Inductance Tolerance 20 (+/- %)
DCR 0.4800 ohms 4.80E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1234268 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 10000 milliamps
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details