Panasonic Power Inductor, Aec-Q200, Shld, 680Nh; Inductance Panasonic ETQ-P8MR68JFA

Description
POWER INDUCTOR, AEC-Q200, SHLD, 680NH; Inductance:680nH; RMS Current (Irms):35.4A; Inductor Construction:Shielde d; Saturation Current (Isat):56.9A; Product Range:PCC-M1280MF Series; DC Resistance Max:1.21ohm; Product Length:13.1mm RoHS Compliant: Yes
Datasheet
Description
POWER INDUCTOR, AEC-Q200, SHLD, 680NH; Inductance:680nH; RMS Current (Irms):35.4A; Inductor Construction:Shielde d; Saturation Current (Isat):56.9A; Product Range:PCC-M1280MF Series; DC Resistance Max:1.21ohm; Product Length:13.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, Aec-Q200, Shld, 680Nh; Inductance Panasonic - 69AC1934 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, Shld, 680Nh; Inductance Panasonic
69AC1934
Power Inductor, Aec-Q200, Shld, 680Nh; Inductance Panasonic 69AC1934
POWER INDUCTOR, AEC-Q200, SHLD, 680NH; Inductance:680nH; RMS Current (Irms):35.4A; Inductor Construction:Shielde d; Saturation Current (Isat):56.9A; Product Range:PCC-M1280MF Series; DC Resistance Max:1.21ohm; Product Length:13.1mm RoHS Compliant: Yes

POWER INDUCTOR, AEC-Q200, SHLD, 680NH; Inductance:680nH; RMS Current (Irms):35.4A; Inductor Construction:Shielded; Saturation Current (Isat):56.9A; Product Range:PCC-M1280MF Series; DC Resistance Max:1.21ohm; Product Length:13.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 69AC1934
Product Name Power Inductor, Aec-Q200, Shld, 680Nh; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 0.6800 microH
DCR 1.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Leaded Inductors - 1910655P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.4 ohms
Rated DC Current 190 milliamps
Standards and Certifications RoHS
View Details