Panasonic 4.7UH 16.8A 5.39 MOHM Inductor and Choke ETQ-P8M4R7JFA

Description
FIXED IND 4.7UH 16.8A 5.39 MOHM Product overview: ETQ-P8M4R7JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 16.8A, 5.39 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 16.8A, 5.39 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P8M4R7JFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 16.8A 5.39 MOHM Product overview: ETQ-P8M4R7JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 16.8A, 5.39 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 16.8A, 5.39 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P8M4R7JFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 16.8A 5.39 MOHM Inductor and Choke - 71-ETQ-P8M4R7JFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 16.8A 5.39 MOHM Inductor and Choke
71-ETQ-P8M4R7JFA
4.7UH 16.8A 5.39 MOHM Inductor and Choke 71-ETQ-P8M4R7JFA
FIXED IND 4.7UH 16.8A 5.39 MOHM Product overview: ETQ-P8M4R7JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 16.8A, 5.39 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 16.8A, 5.39 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P8M4R7JFA can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 16.8A 5.39 MOHM Product overview: ETQ-P8M4R7JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 16.8A, 5.39 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 16.8A, 5.39 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P8M4R7JFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ETQ-P8M4R7JFA
918740-ETQ-P8M4R7JFA
Fixed Inductors - ETQ-P8M4R7JFA 918740-ETQ-P8M4R7JFA
Manufacturer: Panasonic Win Source Part Number: 918740-ETQ-P8M4R7JFA Series: PCC-M1280MF Operating Temperature Range: -40°C ~ 160°C Features: Shielded Wirewound Inductor 5.39mOhm Max 2-SMD, J-Lead Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: PCD2469TR, PCD2469DKR, PCD2469CT, ETQP8M4R7JFA

Manufacturer: Panasonic
Win Source Part Number: 918740-ETQ-P8M4R7JFA
Series: PCC-M1280MF
Operating Temperature Range: -40°C ~ 160°C
Features: Shielded Wirewound Inductor 5.39mOhm Max 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: PCD2469TR, PCD2469DKR, PCD2469CT, ETQP8M4R7JFA

Buy Now Datasheet
Power Inductor, Aec-Q200, Shld, 4.7Uh; Inductance Panasonic - 69AC1936 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, Shld, 4.7Uh; Inductance Panasonic
69AC1936
Power Inductor, Aec-Q200, Shld, 4.7Uh; Inductance Panasonic 69AC1936
POWER INDUCTOR, AEC-Q200, SHLD, 4.7UH; Inductance:4.7µH; RMS Current (Irms):16.8A; Inductor Construction:Shielde d; Saturation Current (Isat):24.7A; Product Range:PCC-M1280MF Series; DC Resistance Max:0.00539ohm; Product Length:13.1mmRoHS Compliant: Yes

POWER INDUCTOR, AEC-Q200, SHLD, 4.7UH; Inductance:4.7µH; RMS Current (Irms):16.8A; Inductor Construction:Shielded; Saturation Current (Isat):24.7A; Product Range:PCC-M1280MF Series; DC Resistance Max:0.00539ohm; Product Length:13.1mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, Aec-Q200, Shld, 4.7Uh; Inductance Panasonic - 69AC1935 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, Shld, 4.7Uh; Inductance Panasonic
69AC1935
Power Inductor, Aec-Q200, Shld, 4.7Uh; Inductance Panasonic 69AC1935
POWER INDUCTOR, AEC-Q200, SHLD, 4.7UH; Inductance:4.7µH; RMS Current (Irms):16.8A; Inductor Construction:Shielde d; Saturation Current (Isat):24.7A; Product Range:PCC-M1280MF Series; DC Resistance Max:0.00539ohm; Product Length:13.1mmRoHS Compliant: Yes

POWER INDUCTOR, AEC-Q200, SHLD, 4.7UH; Inductance:4.7µH; RMS Current (Irms):16.8A; Inductor Construction:Shielded; Saturation Current (Isat):24.7A; Product Range:PCC-M1280MF Series; DC Resistance Max:0.00539ohm; Product Length:13.1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ETQ-P8M4R7JFA 918740-ETQ-P8M4R7JFA 69AC1936
Product Name 4.7UH 16.8A 5.39 MOHM Inductor and Choke Fixed Inductors - ETQ-P8M4R7JFA Power Inductor, Aec-Q200, Shld, 4.7Uh; Inductance Panasonic
Operating Temperature -40 to 160 C (-40 to 320 F) -40 to 160 C (-40 to 320 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Metal Composite
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-2564JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details