Panasonic Inductor, Aec-Q200, 2.5Uh, 27.7A, 20%; Inductance Panasonic ETQ-P8M2R5JFA

Description
INDUCTOR, AEC-Q200, 2.5UH, 27.7A, 20%; Inductance:2.5µH; RMS Current (Irms):27.7A; Inductor Construction:Shielde d; Saturation Current (Isat):32.1A; Product Range:PCC-M1280MF Series; DC Resistance Max:0.00286ohm; Product Length:13.1mmRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, 2.5UH, 27.7A, 20%; Inductance:2.5µH; RMS Current (Irms):27.7A; Inductor Construction:Shielde d; Saturation Current (Isat):32.1A; Product Range:PCC-M1280MF Series; DC Resistance Max:0.00286ohm; Product Length:13.1mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, 2.5Uh, 27.7A, 20%; Inductance Panasonic - 69AC1944 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.5Uh, 27.7A, 20%; Inductance Panasonic
69AC1944
Inductor, Aec-Q200, 2.5Uh, 27.7A, 20%; Inductance Panasonic 69AC1944
INDUCTOR, AEC-Q200, 2.5UH, 27.7A, 20%; Inductance:2.5µH; RMS Current (Irms):27.7A; Inductor Construction:Shielde d; Saturation Current (Isat):32.1A; Product Range:PCC-M1280MF Series; DC Resistance Max:0.00286ohm; Product Length:13.1mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, 2.5UH, 27.7A, 20%; Inductance:2.5µH; RMS Current (Irms):27.7A; Inductor Construction:Shielded; Saturation Current (Isat):32.1A; Product Range:PCC-M1280MF Series; DC Resistance Max:0.00286ohm; Product Length:13.1mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 2.5Uh, 27.7A, 20%; Inductance Panasonic - 69AC1943 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.5Uh, 27.7A, 20%; Inductance Panasonic
69AC1943
Inductor, Aec-Q200, 2.5Uh, 27.7A, 20%; Inductance Panasonic 69AC1943
INDUCTOR, AEC-Q200, 2.5UH, 27.7A, 20%; Inductance:2.5µH; RMS Current (Irms):27.7A; Inductor Construction:Shielde d; Saturation Current (Isat):32.1A; Product Range:PCC-M1280MF Series; DC Resistance Max:0.00286ohm; Product Length:13.1mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, 2.5UH, 27.7A, 20%; Inductance:2.5µH; RMS Current (Irms):27.7A; Inductor Construction:Shielded; Saturation Current (Isat):32.1A; Product Range:PCC-M1280MF Series; DC Resistance Max:0.00286ohm; Product Length:13.1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 69AC1944
Product Name Inductor, Aec-Q200, 2.5Uh, 27.7A, 20%; Inductance Panasonic
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Non-Magnetic Variable Inductors -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Q Factor 50
View Details
Common Mode Chokes - 486-5713-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details