Panasonic Inductor, Aec-Q200, 1.5Uh, 33.3A, 20%; Inductance Panasonic ETQ-P8M1R5JFA

Description
INDUCTOR, AEC-Q200, 1.5UH, 33.3A, 20%; Inductance:1.5µH; RMS Current (Irms):33.3A; Inductor Construction:Shielde d; Saturation Current (Isat):29.9A; Product Range:PCC-M1280MF Series; Power Inductor Case:13.1mm x 12.6mm x 8mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, 1.5UH, 33.3A, 20%; Inductance:1.5µH; RMS Current (Irms):33.3A; Inductor Construction:Shielde d; Saturation Current (Isat):29.9A; Product Range:PCC-M1280MF Series; Power Inductor Case:13.1mm x 12.6mm x 8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, 1.5Uh, 33.3A, 20%; Inductance Panasonic - 69AC1941 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.5Uh, 33.3A, 20%; Inductance Panasonic
69AC1941
Inductor, Aec-Q200, 1.5Uh, 33.3A, 20%; Inductance Panasonic 69AC1941
INDUCTOR, AEC-Q200, 1.5UH, 33.3A, 20%; Inductance:1.5µH; RMS Current (Irms):33.3A; Inductor Construction:Shielde d; Saturation Current (Isat):29.9A; Product Range:PCC-M1280MF Series; Power Inductor Case:13.1mm x 12.6mm x 8mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 1.5UH, 33.3A, 20%; Inductance:1.5µH; RMS Current (Irms):33.3A; Inductor Construction:Shielded; Saturation Current (Isat):29.9A; Product Range:PCC-M1280MF Series; Power Inductor Case:13.1mm x 12.6mm x 8mm RoHS Compliant: Yes

Supplier's Site
Inductor, Aec-Q200, 1.5Uh, 33.3A, 20%; Inductance Panasonic - 69AC1942 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.5Uh, 33.3A, 20%; Inductance Panasonic
69AC1942
Inductor, Aec-Q200, 1.5Uh, 33.3A, 20%; Inductance Panasonic 69AC1942
INDUCTOR, AEC-Q200, 1.5UH, 33.3A, 20%; Inductance:1.5µH; RMS Current (Irms):33.3A; Inductor Construction:Shielde d; Saturation Current (Isat):29.9A; Product Range:PCC-M1280MF Series; DC Resistance Max:0.00198ohm; Product Length:13.1mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, 1.5UH, 33.3A, 20%; Inductance:1.5µH; RMS Current (Irms):33.3A; Inductor Construction:Shielded; Saturation Current (Isat):29.9A; Product Range:PCC-M1280MF Series; DC Resistance Max:0.00198ohm; Product Length:13.1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 69AC1941 69AC1942
Product Name Inductor, Aec-Q200, 1.5Uh, 33.3A, 20%; Inductance Panasonic Inductor, Aec-Q200, 1.5Uh, 33.3A, 20%; Inductance Panasonic
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Range 1.5 microH 1.5 microH
Rated DC Current 33300 milliamps 33300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details