Panasonic Inductor, Aec-Q200, 1Uh, 38.3A, 20%; Inductance Panasonic ETQ-P8M1R0JFA

Description
INDUCTOR, AEC-Q200, 1UH, 38.3A, 20%; Inductance:1µH; RMS Current (Irms):38.3A; Inductor Construction:Shielde d; Saturation Current (Isat):44.4A; Product Range:PCC-M1280MF Series; DC Resistance Max:0.0015ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, 1UH, 38.3A, 20%; Inductance:1µH; RMS Current (Irms):38.3A; Inductor Construction:Shielde d; Saturation Current (Isat):44.4A; Product Range:PCC-M1280MF Series; DC Resistance Max:0.0015ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, 1Uh, 38.3A, 20%; Inductance Panasonic - 69AC1940 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1Uh, 38.3A, 20%; Inductance Panasonic
69AC1940
Inductor, Aec-Q200, 1Uh, 38.3A, 20%; Inductance Panasonic 69AC1940
INDUCTOR, AEC-Q200, 1UH, 38.3A, 20%; Inductance:1µH; RMS Current (Irms):38.3A; Inductor Construction:Shielde d; Saturation Current (Isat):44.4A; Product Range:PCC-M1280MF Series; DC Resistance Max:0.0015ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 1UH, 38.3A, 20%; Inductance:1µH; RMS Current (Irms):38.3A; Inductor Construction:Shielded; Saturation Current (Isat):44.4A; Product Range:PCC-M1280MF Series; DC Resistance Max:0.0015ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 1Uh, 38.3A, 20%; Inductance Panasonic - 69AC1939 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1Uh, 38.3A, 20%; Inductance Panasonic
69AC1939
Inductor, Aec-Q200, 1Uh, 38.3A, 20%; Inductance Panasonic 69AC1939
INDUCTOR, AEC-Q200, 1UH, 38.3A, 20%; Inductance:1µH; RMS Current (Irms):38.3A; Inductor Construction:Shielde d; Saturation Current (Isat):44.4A; Product Range:PCC-M1280MF Series; DC Resistance Max:0.0015ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 1UH, 38.3A, 20%; Inductance:1µH; RMS Current (Irms):38.3A; Inductor Construction:Shielded; Saturation Current (Isat):44.4A; Product Range:PCC-M1280MF Series; DC Resistance Max:0.0015ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 69AC1940
Product Name Inductor, Aec-Q200, 1Uh, 38.3A, 20%; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1625812-0 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 330 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-2N2 0201HT-2N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details