Panasonic SMD 2.5UH 19.6A 5 MOHM Inductor and Choke ETQ-P6M2R5YLC

Description
FIXED IND 2.5UH 19.6A 5 MOHM SMD Product overview: ETQ-P6M2R5YLC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 19.6A, 5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 19.6A, 5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P6M2R5YLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.5UH 19.6A 5 MOHM SMD Product overview: ETQ-P6M2R5YLC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 19.6A, 5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 19.6A, 5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P6M2R5YLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.5UH 19.6A 5 MOHM Inductor and Choke - 71-ETQ-P6M2R5YLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.5UH 19.6A 5 MOHM Inductor and Choke
71-ETQ-P6M2R5YLC
SMD 2.5UH 19.6A 5 MOHM Inductor and Choke 71-ETQ-P6M2R5YLC
FIXED IND 2.5UH 19.6A 5 MOHM SMD Product overview: ETQ-P6M2R5YLC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 19.6A, 5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 19.6A, 5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P6M2R5YLC can be used for catalog matching and distributor lookup.

FIXED IND 2.5UH 19.6A 5 MOHM SMD Product overview: ETQ-P6M2R5YLC from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 19.6A, 5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 19.6A, 5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P6M2R5YLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ETQ-P6M2R5YLC
871272-ETQ-P6M2R5YLC
Fixed Inductors - ETQ-P6M2R5YLC 871272-ETQ-P6M2R5YLC
Manufacturer: Panasonic Win Source Part Number: 871272-ETQ-P6M2R5YLC Series: PCC-M1060ML Operating Temperature Range: -40°C ~ 150°C Features: Shielded Wirewound Inductor 5mOhm Max 2-SMD, J-Lead Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: ETQP6M2R5YLC, P17072TR, P17072DKR, P17072CT

Manufacturer: Panasonic
Win Source Part Number: 871272-ETQ-P6M2R5YLC
Series: PCC-M1060ML
Operating Temperature Range: -40°C ~ 150°C
Features: Shielded Wirewound Inductor 5mOhm Max 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: ETQP6M2R5YLC, P17072TR, P17072DKR, P17072CT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ETQ-P6M2R5YLC 871272-ETQ-P6M2R5YLC
Product Name SMD 2.5UH 19.6A 5 MOHM Inductor and Choke Fixed Inductors - ETQ-P6M2R5YLC
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Metal Composite
Inductance Range 2.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N3 0402CS-4N3XJRW , 0402CS-4N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1620138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1600 microH
Lead Style Radial; Radial
View Details