Panasonic Power Inductor, 14Uh, Shielded, 11.2A; Inductance Panasonic ETQ-P6M150KLC

Description
POWER INDUCTOR, 14UH, SHIELDED, 11.2A; Inductance:14µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):11.2A; Product Range:PCC-M1060ML Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet
Description
POWER INDUCTOR, 14UH, SHIELDED, 11.2A; Inductance:14µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):11.2A; Product Range:PCC-M1060ML Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 14Uh, Shielded, 11.2A; Inductance Panasonic - 61AK0056 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 14Uh, Shielded, 11.2A; Inductance Panasonic
61AK0056
Power Inductor, 14Uh, Shielded, 11.2A; Inductance Panasonic 61AK0056
POWER INDUCTOR, 14UH, SHIELDED, 11.2A; Inductance:14µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):11.2A; Product Range:PCC-M1060ML Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes

POWER INDUCTOR, 14UH, SHIELDED, 11.2A; Inductance:14µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):11.2A; Product Range:PCC-M1060ML Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 61AK0056
Product Name Power Inductor, 14Uh, Shielded, 11.2A; Inductance Panasonic
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678437 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details