Panasonic SMD 1.06uH 16A Inductor and Choke ETQ-P6F1R1BFA

Description
Shielded Fixed Inductor 1.06uH 16A 2.24mR SMD Product overview: ETQ-P6F1R1BFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.06uH, 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.06uH, 16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P6F1R1BFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Shielded Fixed Inductor 1.06uH 16A 2.24mR SMD Product overview: ETQ-P6F1R1BFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.06uH, 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.06uH, 16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P6F1R1BFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.06uH 16A Inductor and Choke - 71-ETQ-P6F1R1BFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.06uH 16A Inductor and Choke
71-ETQ-P6F1R1BFA
SMD 1.06uH 16A Inductor and Choke 71-ETQ-P6F1R1BFA
Shielded Fixed Inductor 1.06uH 16A 2.24mR SMD Product overview: ETQ-P6F1R1BFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.06uH, 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.06uH, 16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P6F1R1BFA can be used for catalog matching and distributor lookup.

Shielded Fixed Inductor 1.06uH 16A 2.24mR SMD Product overview: ETQ-P6F1R1BFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.06uH, 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.06uH, 16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P6F1R1BFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke Coil, 1.06 Uh, 16A, 20%, Full Reel; Inductance Panasonic - 01X1593 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil, 1.06 Uh, 16A, 20%, Full Reel; Inductance Panasonic
01X1593
Choke Coil, 1.06 Uh, 16A, 20%, Full Reel; Inductance Panasonic 01X1593
CHOKE COIL, 1.06 uH, 16A, 20%, FULL REEL; Inductance:1.06µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:AEC-Q200 PCC-D126F Series; Power Inductor Case:12.5mm x 12.5mm x 6mm RoHS Compliant: Yes

CHOKE COIL, 1.06 uH, 16A, 20%, FULL REEL; Inductance:1.06µH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:AEC-Q200 PCC-D126F Series; Power Inductor Case:12.5mm x 12.5mm x 6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ETQ-P6F1R1BFA 01X1593
Product Name SMD 1.06uH 16A Inductor and Choke Choke Coil, 1.06 Uh, 16A, 20%, Full Reel; Inductance Panasonic
Core Material Ferrite, Metal, Composite
Inductance Range 1.06 microH 1.06 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers