Panasonic SMD 10.2uH 6.5A Inductor and Choke ETQ-P6F102HFA

Description
SMD Power Inductor, 10.2uH, 6.5A, Ferrite/Metal Core Product overview: ETQ-P6F102HFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.2uH, 6.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10.2uH, 6.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P6F102HFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor, 10.2uH, 6.5A, Ferrite/Metal Core Product overview: ETQ-P6F102HFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.2uH, 6.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10.2uH, 6.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P6F102HFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10.2uH 6.5A Inductor and Choke - 71-ETQ-P6F102HFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10.2uH 6.5A Inductor and Choke
71-ETQ-P6F102HFA
SMD 10.2uH 6.5A Inductor and Choke 71-ETQ-P6F102HFA
SMD Power Inductor, 10.2uH, 6.5A, Ferrite/Metal Core Product overview: ETQ-P6F102HFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.2uH, 6.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10.2uH, 6.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P6F102HFA can be used for catalog matching and distributor lookup.

SMD Power Inductor, 10.2uH, 6.5A, Ferrite/Metal Core Product overview: ETQ-P6F102HFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.2uH, 6.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10.2uH, 6.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P6F102HFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ETQ-P6F102HFA
918738-ETQ-P6F102HFA
Fixed Inductors - ETQ-P6F102HFA 918738-ETQ-P6F102HFA
Manufacturer: Panasonic Win Source Part Number: 918738-ETQ-P6F102HFA Series: PCC-F126F (N6) Features: 10.2 µH Shielded - Inductor 6.5 A 13.3mOhm Max 2-SMD, J-Lead Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8504.50.4000 Other Part Number: ETQP6F102HFA, PCD1313DKR, PCD1313CT, Q3502944, PCD1313TR

Manufacturer: Panasonic
Win Source Part Number: 918738-ETQ-P6F102HFA
Series: PCC-F126F (N6)
Features: 10.2 µH Shielded - Inductor 6.5 A 13.3mOhm Max 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.4000
Other Part Number: ETQP6F102HFA, PCD1313DKR, PCD1313CT, Q3502944, PCD1313TR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ETQ-P6F102HFA 918738-ETQ-P6F102HFA
Product Name SMD 10.2uH 6.5A Inductor and Choke Fixed Inductors - ETQ-P6F102HFA
Core Material Ferrite, Metal, Composite
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details