Panasonic Fixed Inductors - ETQ-P6F0R6BFA ETQ-P6F0R6BFA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 774273-ETQ-P6F0R6BFA Series: PCC-D126F (N6B) Packaging: Reel package Type: Wirewound Package: 2-SMD, J-Lead Current Rating: 19A Shielding: Shielded Inductance: 580nH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Test Frequency: 100kHz Family Name: PCC-D126F Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.44 mOhm Max Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Height - Seated (Maximum): 0.224" (5.70mm) Alternative Parts (Cross-Reference): 7447715906; Introduction Date: June 10, 2006 ECCN: EAR99 Country of Origin: Indonesia, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 774273-ETQ-P6F0R6BFA Series: PCC-D126F (N6B) Packaging: Reel package Type: Wirewound Package: 2-SMD, J-Lead Current Rating: 19A Shielding: Shielded Inductance: 580nH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Test Frequency: 100kHz Family Name: PCC-D126F Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.44 mOhm Max Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Height - Seated (Maximum): 0.224" (5.70mm) Alternative Parts (Cross-Reference): 7447715906; Introduction Date: June 10, 2006 ECCN: EAR99 Country of Origin: Indonesia, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ETQ-P6F0R6BFA
774273-ETQ-P6F0R6BFA
Fixed Inductors - ETQ-P6F0R6BFA 774273-ETQ-P6F0R6BFA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 774273-ETQ-P6F0R6BFA Series: PCC-D126F (N6B) Packaging: Reel package Type: Wirewound Package: 2-SMD, J-Lead Current Rating: 19A Shielding: Shielded Inductance: 580nH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Test Frequency: 100kHz Family Name: PCC-D126F Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.44 mOhm Max Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Height - Seated (Maximum): 0.224" (5.70mm) Alternative Parts (Cross-Reference): 7447715906; Introduction Date: June 10, 2006 ECCN: EAR99 Country of Origin: Indonesia, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 774273-ETQ-P6F0R6BFA
Series: PCC-D126F (N6B)
Packaging: Reel package
Type: Wirewound
Package: 2-SMD, J-Lead
Current Rating: 19A
Shielding: Shielded
Inductance: 580nH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Test Frequency: 100kHz
Family Name: PCC-D126F
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.44 mOhm Max
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height - Seated (Maximum): 0.224" (5.70mm)
Alternative Parts (Cross-Reference): 7447715906;
Introduction Date: June 10, 2006
ECCN: EAR99
Country of Origin: Indonesia, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 19A Inductor and Choke - 71-ETQ-P6F0R6BFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 19A Inductor and Choke
71-ETQ-P6F0R6BFA
SMD 19A Inductor and Choke 71-ETQ-P6F0R6BFA
Shielded Wirewound Inductor 580nH 19A 1.44mR SMD Product overview: ETQ-P6F0R6BFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 19A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P6F0R6BFA can be used for catalog matching and distributor lookup.

Shielded Wirewound Inductor 580nH 19A 1.44mR SMD Product overview: ETQ-P6F0R6BFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 19A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P6F0R6BFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Choke Wirewound 580nH/540nH 20% 100KHz 19A 1.44mOhm DCR T/R - 590-ETQ-P6F0R6BFA - Utmel Electronic Limited
Hong Kong, China
Power Choke Wirewound 580nH/540nH 20% 100KHz 19A 1.44mOhm DCR T/R
590-ETQ-P6F0R6BFA
Power Choke Wirewound 580nH/540nH 20% 100KHz 19A 1.44mOhm DCR T/R 590-ETQ-P6F0R6BFA
Power Choke Wirewound 580nH/540nH 20% 100KHz 19A 1.44mOhm DCR T/R

Power Choke Wirewound 580nH/540nH 20% 100KHz 19A 1.44mOhm DCR T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 774273-ETQ-P6F0R6BFA 71-ETQ-P6F0R6BFA 590-ETQ-P6F0R6BFA
Product Name Fixed Inductors - ETQ-P6F0R6BFA SMD 19A Inductor and Choke Power Choke Wirewound 580nH/540nH 20% 100KHz 19A 1.44mOhm DCR T/R
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound
Core Material Ferrite Ferrite, Metal, Composite
Application RF Choke
Inductance Range 0.5800 microH 0.5800 microH 0.5800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2183JQL1T-1CT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0390 microH
View Details
2 suppliers
SMD 250MHz 480mA Inductor and Choke - 71-0402CS-10NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0100 microH
Inductance Tolerance 5 (+/- %)
View Details